EN
  • EN
  • DE

AS3693B1-ZTQW

Part No AS3693B1-ZTQW
Manufacturer ams
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817817-AS3693B1-ZTQW
Ultra Librarian 3D Model Ultra Librarian AS3693B1-ZTQW CAD Model

Description

The AS3693B1-ZTQW component is manufactured by ams and is part of the Win Source Part Number series.

    You May Also Be Interested in

    Essentra Components
    ROUND END CAPS - BLUE, INSIDE DI
    Need more? Email Us
    Advantech Corp
    MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
    Need more? Email Us
    3M
    SCOTCH SQUARE BUMPERS, SP954-NA,
    Need more? Email Us
    Siemens
    SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
    Need more? Email Us
    Phoenix Contact
    Need more? Email Us
    Enocean
    PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
    Need more? Email Us
    Honeywell
    TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
    Lowest to $28.1531
    Advantech Corp
    MINIMC WITH LFPT, TP-TX/SFP (REQ /
    Need more? Email Us
    Advantech Corp
    15.6" RES.T/S PANEL HASWELL I5
    Need more? Email Us

    Top Sellers

    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess