EN
  • EN
  • DE

AS3693B

Part No AS3693B
Manufacturer ams
Catalog END - OF - LIFE
Description 16 Channel high precision LED driver for LCD Backlight
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 1147376-AS3693B
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS3693B CAD Model

Description

The AS3693B is a highly integrated audio driver designed for portable audio applications, manufactured by ams. It's engineered to deliver high-quality audio output while minimizing power consumption, making it ideal for devices like smartphones, tablets, and portable media players.

Applications:

  • Smartphones: Drives headphones and speakers with excellent audio clarity.
  • Tablets: Enhances the audio experience for multimedia consumption.
  • Portable Media Players: Delivers high-fidelity audio to headphones.
  • Gaming Devices: Provides immersive audio for gaming experiences.
  • Wearable Audio Devices: Powers headphones in smartwatches and fitness trackers.

Features:

  • High-Efficiency Class-D Amplifier: Delivers high-quality audio with low power consumption.
  • Integrated Boost Converter: Generates the necessary voltage for audio amplification.
  • Automatic Level Control (ALC): Prevents distortion and clipping.
  • Low Total Harmonic Distortion (THD): Ensures clean and clear audio output.
  • Short-Circuit Protection (SCP): Protects the device from short circuits.
  • Thermal Shutdown Protection (OTP): Prevents overheating.
  • I2C Interface: Allows for easy control and configuration.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • High-Quality Audio: Delivers clear and distortion-free audio output.
  • Improved System Reliability: Protection features ensure stable operation.
  • Simplified Design: Integration reduces the number of external components.
  • Reduced Board Space: Compact package enables smaller designs.

Additional Details:

The AS3693B typically operates from a single Li-Ion battery or a 3.3V power supply. The integrated boost converter generates the necessary voltage to drive the Class-D amplifier, ensuring optimal performance. The ALC feature automatically adjusts the audio level to prevent distortion, even with varying input signals. The device also includes a comprehensive set of protection features, such as short-circuit protection and thermal shutdown, to ensure reliable operation. The I2C interface allows for easy configuration of various parameters, such as volume, gain, and ALC settings. The AS3693B is typically packaged in a small form factor, such as a WLCSP (Wafer Level Chip Scale Package) or QFN (Quad Flat No-Leads) package, making it ideal for space-constrained portable devices. It provides superior audio performance, including low noise and high dynamic range. This audio driver supports different audio output configurations like single-ended or differential outputs, to cater to different types of speakers and headphones. It is designed to meet the audio performance demands of modern portable devices while maximizing battery life.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,092 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess