Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Type Audio
Data Interface I2S
Resolution (Bits) 18 b, 20 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 94
Mounting SMD (SMT)
Package / Case 64-TFBGA
Supplier Device Package 64-CTBGA (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,250
Win Source Part Number 1157485-AS3518-ECTP
Ultra Librarian 3D Model Ultra Librarian AS3518-ECTP CAD Model

Description

ams AS3518-ECTP is an audio codec with a resolution of 18 bits or 20 bits.

  • Number of ADCs: 2
  • Number of DACs: 2
  • Architecture: Sigma Delta
  • Data Interface: I2S
  • Packaging: Tape and Reel
  • Mounting Type: SMD
  • Package Type: 64-TFBGA
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • Product Status: Obsolete

You May Also Be Interested in

Freescale Semiconductor - NXP
IC PCM COD-FILT 3V 13BIT 20TSSOP
Lowest to $3.6144
ECAD model for MC145483DT
Renesas Electronics America
Audio Codec 2ADC / 2DAC 24-Bit 48-Pin TQFP T/R
Lowest to $5.4849
ECAD model for STAC9200X3TAEB1XR
IDT, Integrated Device Technology Inc
Lowest to $65.1941
ECAD model for IDT821024JG8
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SOIC
Lowest to $2.7282
ECAD model for MC145483EG
Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP-WQ / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $27.5135
ECAD model for ADV7282WBCPZ
Freescale Semiconductor - NXP
IC 5V PCM CODEC-FILTER 20-SOIC W
Lowest to $2.0711
ECAD model for MC145484DW
Asahi Kasei Microsystems
Lowest to $54.8383
ECAD model for AK4637EN-L
Analog Devices Inc.
10-BIT SD VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $52.7820
ECAD model for ADV7280AWBCPZ-M
Freescale Semiconductor - NXP
IC 5V PCM CODEC-FILTER 20-SSOP
Lowest to $2.5303
ECAD model for MC145484SDR2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4849 $65.8188
29+ $4.5004 $130.5116
45+ $4.3595 $196.1775
62+ $4.2185 $261.5470
80+ $4.0787 $326.2960
107+ $3.6570 $391.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,256 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention