Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr ams
Package Tube
Product Status Obsolete
Function Telecom Circuit
Number of Circuits 1
Voltage - Supply 3.8V ~ 5V
Current - Supply 4mA
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1146288-AS2536
Ultra Librarian 3D Model Ultra Librarian AS2536 CAD Model

Description

The AS2536 from ams is a telecom circuit integrated circuit.

  • Current Supply: 4mA
  • Voltage Supply: 3.8V to 5V
  • Temperature Range: -25°C to 70°C
  • Package: 28-SOIC
  • Circuits: 1
  • Mounting: SMD (SMT)

You May Also Be Interested in

IXYS
Need more? Email Us
ECAD model for TS190PLE
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $42.8292
ECAD model for ZL80001QAA1
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention