Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS1902-C26-TDKR, AS1902-C26-T, AS1902C26T, AS1902-C26-TCT-ND, AS1902-C26-TTR-ND, AS1902-C26-T-ND, AS1902-C26-TDKR-ND, AS1902-C26-TTR, AS1902C26TR, AS1902C26DKR, AS1902-C26-TCT, AS1902C26CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861862-AS1902C26
Ultra Librarian 3D Model Ultra Librarian AS1902C26 CAD Model

Description

The AS1902C26 is an obsolete supervisor push-pull, totem pole 1 channel SOT-23-3 product from ams.

  • Type: Supervisor push-pull, totem pole 1 channel SOT-23-3
  • Package: Reel-TR
  • Mounting: Surface Mountable
  • Category: Electronic components
  • Popularity: Medium
  • Quantity per Package: 2500
  • MSL Level: 3 (168 hours)
  • Other part numbers: AS1902-C26-TDKR, AS1902-C26-T, AS1902C26T, AS1902-C26-TCT-ND, AS1902-C26-TTR-ND, AS1902-C26-T-ND, AS1902-C26-TDKR-ND, AS1902-C26-TTR, AS1902C26TR, AS1902C26DKR, AS1902-C26-TCT, and AS1902C26CT
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $4.3408
ECAD model for TPS3809K33MDBVREP
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Lowest to $0.1388
ECAD model for APX803S00-44SA-7
Maxim Integrated
IC SUPERVISOR MPU LP SOT23-6
Need more? Email Us
ECAD model for MAX6363LUT23+T
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6727KAZGD3+T
Analog Devices Inc.
RN5VD - Input Voltage Detector w
Need more? Email Us
ECAD model for RN5VD39AA-TR-FE
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for RN5VD28CA-TR-FE
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ECAD model for BD4948G-TR
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
ECAD model for R3111Q311C-TR-FE
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6726KAYHD3+T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7510 $70.0400
95+ $1.4368 $136.4960
140+ $1.3919 $194.8660
195+ $1.3470 $262.6650
250+ $1.3021 $325.5250
335+ $1.1675 $391.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,340 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention