EN
  • EN
  • DE

AS1746-BTDR

Part No AS1746-BTDR
Manufacturer ams
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-TDFN (3x3)
Family Name AS1746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 624
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861859-AS1746-BTDR
Ultra Librarian 3D Model Ultra Librarian AS1746-BTDR CAD Model

Description

The ams AS1746-BTDR is an electronic component with a 10-TDFN (3x3) case/package.

  • Case/Package: 10-TDFN (3x3)
  • Operating Temperature: -40°C to 85°C
  • Packaging: Tray
  • Category: Integrated Circuits (ICs)
  • Family: AS1746
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 624
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,451 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess