EN
  • EN
  • DE

JANS1N6642UBCC

Part No JANS1N6642UBCC
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SWITCHING DIODE  /  Diode Standard Surface Mount UB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package UB
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 1
Win Source Part Number 1173380-JANS1N6642UBCC
Ultra Librarian 3D Model Ultra Librarian JANS1N6642UBCC CAD Model

Description

Product Overview: JANS1N6642UBCC by Microchip Technology

The JANS1N6642UBCC is a high-reliability diode from Microchip Technology, designed to meet the stringent requirements of aerospace and military applications. This device is a testament to Microchip's commitment to providing state-of-the-art electronic components that offer exceptional performance under extreme conditions.

Key Features

  • High Reliability: Qualified to the JANS level, the JANS1N6642UBCC diode ensures top-tier performance and reliability for mission-critical applications in harsh environments.
  • Voltage Range: The diode is designed to operate efficiently over a wide voltage range, making it versatile for various circuit configurations and voltage requirements.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which contributes to reduced power loss and improved efficiency in electrical systems.
  • Robust Construction: The rugged design of the JANS1N6642UBCC ensures that it can withstand the mechanical stresses and high temperatures often encountered in aerospace and defense applications.
  • Hermetic Packaging: The device is hermetically sealed, protecting it from environmental factors such as moisture and dust, which could otherwise compromise its performance and longevity.
  • Radiation Hardened: Suitable for space applications, the diode is radiation-hardened to prevent performance degradation in the presence of high-energy particles.

Applications

The JANS1N6642UBCC is ideal for a range of demanding applications, including:

  • Power supply circuits in satellites and spacecraft
  • High-reliability avionics and military systems
  • Electronic warfare and radar systems
  • Other applications where failure is not an option

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products are known for their innovation, quality, and performance across a broad spectrum of industries and applications. The JANS1N6642UBCC is yet another example of Microchip's dedication to engineering excellence, offering a reliable solution for systems where performance and durability are paramount.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess