EN
  • EN
  • DE
  • IT

AS1109 EB

Part No AS1109 EB
Manufacturer ams
Catalog Custom Parts (0 - A)
Description Evaluation Board for the AS1109, 8-Channel, 100mA LED Driver with Diagnostic, TQFN (4x4mm) 16-pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Interface SPI
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Outputs 8
Operating Supply Voltage 5.5 V
Output Current 100 mA
Output Current per Channel 100 mA
Output Voltage 15 V
RoHS Compliant
Win Source Part Number 1154831-AS1109 EB
Categories Custom Parts
Manufacturer ams
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS1109 EB CAD Model

Description

The AS1109 EB from ams is a custom part with 8 outputs and an output current of 100mA per channel.

  • Manufacturer: ams
  • Outputs: 8
  • Output Current: 100mA per channel
  • Interface: SPI
  • Supply Voltage: 5.5V
  • Temperature Range: -40°C to 85°C
  • Description: The device is suitable for use in applications where multiple outputs are required.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Anachip Corp
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Qualcomm
Lowest to $7.9791
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess