EN
  • EN
  • DE

TV02516000J0G

Part No TV02516000J0G
Manufacturer Amphenol
Catalog OEM Parts (T - Z)
Description Conn Terminal Block F 2 POS 5mm Solder ST Thru-Hole 10A Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101615-TV02516000J0G
Categories OEM Parts(T-Z)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TV02516000J0G CAD Model

Description

The TV02516000J0G is a varistor manufactured by Amphenol, designed to protect sensitive electronic circuits from voltage transients and surges. It is commonly used in a wide range of applications where overvoltage protection is crucial. The varistor provides a clamping action, limiting the voltage across the protected circuit during a transient event. When the voltage exceeds the varistor's clamping voltage, it rapidly decreases its resistance, diverting the excess current away from the sensitive components. This protects the circuit from damage caused by the overvoltage.

Applications

  • Power supplies
  • LED lighting
  • Industrial equipment
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics

Features

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Effective overvoltage protection
  • Improved reliability of electronic circuits
  • Reduced downtime due to transient failures
  • Extended lifespan of electronic components
  • Compliance with environmental regulations

Additional Details

The TV02516000J0G is typically characterized by its voltage rating, surge current capability, and clamping voltage. The voltage rating indicates the maximum continuous voltage that the varistor can withstand without significant degradation. The surge current capability specifies the maximum peak current that the varistor can handle during a transient event. The clamping voltage represents the voltage at which the varistor starts to conduct significantly, limiting the voltage across the protected circuit. This varistor comes in a through-hole package for easy PCB mounting. It is important to consult the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess