EN
  • EN
  • DE

UPD78014FGC-608-AB8

Part No UPD78014FGC-608-AB8
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394557-UPD78014FGC-608-AB8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78014FGC-608-AB8 CAD Model

Description

The UPD78014FGC-608-AB8 is a microcontroller unit (MCU) manufactured by NEC, falling under the 78K/0 series. It's specifically designed for embedded systems that require a blend of processing capability and low power consumption. This makes it suitable for a variety of applications, ranging from consumer electronics to industrial control systems.

Applications

  • Consumer Electronics: Commonly found in remote controls, electronic toys, and small household appliances.
  • Industrial Control: Used in simple industrial control systems for tasks like motor control, sensor interfacing, and basic automation.
  • Automotive Subsystems: Integrated into automotive applications such as dashboard controls, lighting systems, and other auxiliary functions.
  • Medical Devices: Employed in portable medical devices like glucose meters, blood pressure monitors, and other health monitoring equipment.
  • IoT Devices: Well-suited for low-power IoT applications requiring data acquisition, processing, and communication.

Features

  • CPU Core: Powered by the NEC 78K/0 architecture, offering an optimal balance of performance and energy efficiency.
  • Memory: Includes on-chip ROM for storing program code and RAM for data manipulation during runtime.
  • I/O Ports: Equipped with multiple programmable I/O ports to interface with external devices, sensors, and actuators.
  • Timers: Integrated with several timers for precise real-time control, event timing, and PWM signal generation.
  • Serial Communication: Supports standard serial communication protocols like UART, SPI, and I2C for communicating with other devices and peripherals.
  • A/D Converter: Incorporates an Analog-to-Digital Converter (ADC) for converting analog signals from sensors into digital data for processing.
  • Interrupt Controller: Features an interrupt controller for efficient handling of both internal and external interrupt requests.
  • Low Power Consumption: Designed for low power operation, making it ideal for battery-powered and energy-sensitive applications.

Benefits

  • Compact Design: Allows for integration into small-form-factor devices and space-constrained environments.
  • Low Power: Extends battery life in portable applications, ensuring prolonged operational time.
  • Versatile I/O: Offers flexible interfacing options with a wide range of peripherals, sensors, and actuators.
  • Real-Time Control: Enables precise control of external devices and processes through timers and interrupt capabilities.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications without sacrificing performance.
  • Reliable Performance: Guarantees stable operation in various environmental conditions, ensuring reliability.

Additional Details

The UPD78014FGC-608-AB8 is typically packaged in a small outline package (SOP) suitable for surface mounting on printed circuit boards (PCBs). The 78K/0 series from NEC (now Renesas) is renowned for its reliability and versatility in a wide array of applications. For specific details on memory sizes, operating voltage ranges, and pin configurations, it's essential to consult the official datasheet provided by Renesas Electronics.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess