EN
  • EN
  • DE

HLMP-3401-E00B2

Part No HLMP-3401-E00B2
Manufacturer Broadcom Limited
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description T-1 3/4 (5 mm) Diffused LED Lamps | LED 5MM GAP YLW RA ANG HOUSING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Bulk
Color Yellow
Wavelength - Peak 583nm
Configuration Single
Current 10mA
Millicandela Rating 5.7mcd
Lens Type Diffused, Tinted
Voltage Rating 2V
Mounting Style Through Hole, Right Angle
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1180870-HLMP-3401-E00B2
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HLMP-3401-E00B2 CAD Model

Description

The HLMP-3401-E00B2 is a T-1 3/4 (5mm) LED manufactured by Broadcom Limited. It is a high-efficiency red LED designed for various indicator and display applications where a bright and reliable light source is required.

Applications:

  • Panel indicators: Used as status indicators on front panels of electronic equipment.
  • Logic state indicators: Provides visual indication of logic states in digital circuits.
  • Digital displays: Used in numeric and alphanumeric displays, such as those found in calculators or instruments.
  • Consumer electronics: Incorporated into various consumer products, including appliances, toys, and remote controls.
  • Automotive lighting: Can be used for interior lighting or indicator lights in vehicles.

Features:

  • High luminous intensity: Provides a bright and easily visible light output.
  • Red color: Emits light in the red portion of the visible spectrum.
  • T-1 3/4 (5mm) package: Standard LED package size for easy mounting and compatibility.
  • Diffused lens: Spreads the light evenly for a wider viewing angle.
  • Low power consumption: Operates efficiently with minimal power usage.
  • Long lifespan: Offers a long operating life, ensuring reliable performance.

Benefits:

  • Clear visual indication: The bright red light provides a clear and unambiguous indication of status or condition.
  • Easy integration: The standard package size allows for easy integration into existing circuits and systems.
  • Energy efficient: Low power consumption helps to reduce overall energy costs.
  • Durable and reliable: The long lifespan ensures reliable performance over an extended period.
  • Cost-effective: Provides a cost-effective solution for indicator and display applications.

Additional Details:

The HLMP-3401-E00B2 typically operates at a forward voltage of around 2.0 volts and a forward current of 20mA. It is important to consult the manufacturer's datasheet for precise electrical and optical characteristics, including luminous intensity, viewing angle, and wavelength.

You May Also Be Interested in

Adafruit Industries LLC
LED CBI 10-SEG AMB THROUGH HOLE
Need more? Email Us
Dialight
591-3001-013F Dialight LED Circuit Board Indicators Red/Green 628/570nm 6.5/8mcd datasheet, inventory, & pricing.
Lowest to $2.9324
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Dialight
LED CBI PRISM
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM RED
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1563 $51.7512
57+ $1.7692 $100.8444
88+ $1.7140 $150.8320
121+ $1.6587 $200.7027
156+ $1.6034 $250.1304
209+ $1.4375 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess