EN
  • EN
  • DE

MP-4101-37P-C

Part No MP-4101-37P-C
Manufacturer Amphenol
Catalog Circular Connectors
Description CONN RCPT MALE 37P CRIMP SOLDER / 37 Position Circular Connector Receptacle, Male Pins Crimp, Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Amphenol Audio
Series MP-41
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 37
Mounting Type Free Hanging (In-Line)
Termination Crimp, Solder
Fastening Type Bayonet Lock
Orientation Keyed
Primary Material Metal
Shell Material Aluminum Alloy
Contact Finish - Mating Gold
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Dust Cap, PG Adapter, Strain Relief
Temperature Range - Operating -55°C ~ 125°C
Base Product Number MP4101
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4020
Other Names 889-1852
Standard Package 25
Win Source Part Number 1111390-MP-4101-37P-C
Ultra Librarian 3D Model Ultra Librarian MP-4101-37P-C CAD Model

Description

This connector, with a Win Source Part Number of 1111390-MP-4101-37P-C, is part of the MP-41 series and has 37 positions.

  • Series: MP-41
  • Positions: 37
  • Features: backshell, dust cap, PG adapter, and strain relief
  • Connector Type: receptacle with male pins
  • Termination: crimp and solder
  • Fastening Type: bayonet lock
  • Packaging: bulk
  • Voltage Rating: not specified
  • Ingress Protection: IP67 - dust tight and waterproof
  • Orientation: keyed
  • Standard Package: 25 connectors
  • Mounting: free hanging (in-line)
  • Temperature Range: -55°C ~ 125°C
  • Shell Material: aluminum alloy
  • ECCN: EAR99
  • Current Rating (amps): not specified
  • Shell Size: not specified
  • HTSUS: 8536.69.4020
  • Manufacturer: Amphenol Audio
  • Other Names: 889-1852
  • Base Product Number: MP4101
  • Primary Material: metal

You May Also Be Interested in

Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG FMALE 2POS GOLD CRIMP / 2 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 8POS PNL MT / 8 (Coax, Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess