EN
  • EN
  • DE

GTC06GR28-21P(G96)(LC)

Part No GTC06GR28-21P(G96)(LC)
Manufacturer Amphenol
Catalog Circular Connectors
Description Connector Circular Housing PIN 28-21 Cable Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Compliant
Win Source Part Number 1169733-GTC06GR28-21P(G96)(LC)
Categories Circular Connectors
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTC06GR28-21P(G96)(LC) CAD Model

Description

The GTC06GR28-21P(G96)(LC) is a circular connector manufactured by Amphenol. It belongs to the GT series, known for its robust construction and reliable performance in demanding environments. These connectors are widely used in industrial, military, and aerospace applications where secure and durable connections are essential.

Applications

  • Industrial Automation: Used in machinery, control systems, and robotics for reliable signal and power transmission.
  • Military Equipment: Employed in communication systems, vehicles, and weaponry for secure and durable connections.
  • Aerospace Systems: Integrated into aircraft, satellites, and ground support equipment for critical signal and power connectivity.
  • Transportation: Utilized in railway systems, automotive applications, and marine equipment for robust connections in harsh environments.
  • Medical Devices: Found in medical imaging equipment and patient monitoring systems for reliable signal transmission.

Features

  • Robust Construction: Made from high-quality materials to withstand harsh environmental conditions, including vibration, shock, and temperature extremes.
  • Threaded Coupling: Features a threaded coupling mechanism for secure and reliable mating.
  • Environmental Sealing: Provides environmental sealing to protect against dust, moisture, and other contaminants.
  • Various Contact Options: Available with different contact arrangements to accommodate a wide range of signal and power requirements.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.
  • Polarization: Offers polarization features to prevent mismating and ensure correct orientation.

Benefits

  • Reliable Connection: Ensures a secure and stable connection, minimizing the risk of signal loss or power interruption.
  • Durability: Withstands harsh environmental conditions, providing long-lasting performance in demanding applications.
  • Versatility: Accommodates a wide range of signal and power requirements with various contact options.
  • Ease of Use: Simplifies installation and maintenance with its threaded coupling mechanism.
  • Environmental Compliance: Meets environmental safety standards, ensuring responsible use of materials.

The GTC06GR28-21P(G96)(LC) connector provides a robust and reliable solution for connecting signal and power in demanding applications. Its durable construction, environmental sealing, and versatile contact options make it a preferred choice for industrial, military, and aerospace engineers.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess