EN
  • EN
  • DE

TPSD336K035R0400

Part No TPSD336K035R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395116-TPSD336K035R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD336K035R0400 CAD Model

Description

The TPSD336K035R0400 is a surface-mount solid electrolytic capacitor from AVX Corporation's TPSD series. These capacitors are designed for applications demanding high volumetric efficiency, stable electrical performance, and robust construction. The TPSD series utilizes a tantalum anode and a manganese dioxide cathode system, ensuring consistent electrical performance across a wide temperature spectrum.

Applications

  • DC-DC converters
  • Power management circuits
  • Bulk capacitance in high-density boards
  • Filtering in power supplies
  • Bypass capacitors in digital circuits

Features

  • Surface mountable
  • Tantalum anode and manganese dioxide cathode
  • High volumetric efficiency
  • Stable electrical performance over temperature
  • RoHS compliant
  • Operating temperature range: -55°C to +125°C

Benefits

  • Reduces board space due to its compact size and high capacitance
  • Provides stable operation in harsh environments
  • Offers extended operational lifespan
  • Facilitates easy integration into automated assembly lines
  • Environmentally conscious due to RoHS compliance

Additional Details

The TPSD336K035R0400 features a capacitance of 33μF and a voltage rating of 35V. The ESR (Equivalent Series Resistance) is 4.0 Ohms. It is packaged in a D case size. This capacitor is well-suited for decoupling, filtering, and energy storage applications. It adheres to RoHS (Restriction of Hazardous Substances) directives. Typically, the termination finish is matte tin, ensuring excellent solderability. The capacitance tolerance is ±10%.

The TPSD series' construction delivers a durable and dependable component. The tantalum pentoxide dielectric provides high stability, and the molding compound offers protection against environmental factors. It is designed for reflow soldering and can withstand high temperatures during the soldering process. TPSD series capacitors are commonly used in industrial, automotive, and consumer electronics applications where reliability and performance are crucial.

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess