EN
  • EN
  • DE

GP3101A-20-7PW

Part No GP3101A-20-7PW
Manufacturer Amphenol
Catalog Circular Connectors
Description Conn 5015 Circ Pin 8 Pos Sldr St Cbl Mnt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147820-GP3101A-20-7PW
Categories Circular Connectors
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP3101A-20-7PW CAD Model

Description

The GP3101A-20-7PW is a circular connector manufactured by Amphenol. This connector is part of the GP series, known for its robust design and reliable performance in harsh environments. It is commonly used for power and signal connections in various industrial, military, and aerospace applications. The connector features a threaded coupling mechanism for secure mating and a variety of contact arrangements to accommodate different wiring configurations.

Applications

  • Industrial Equipment: Used in industrial machinery, control panels, and automation systems.
  • Military Applications: Employed in military vehicles, communication equipment, and weapon systems.
  • Aerospace Applications: Utilized in aircraft, satellites, and ground support equipment.
  • Medical Devices: Used in medical equipment, such as imaging systems and patient monitoring devices.
  • Transportation Systems: Employed in trains, buses, and other transportation systems.

Features

  • Circular Connector: Robust circular design for reliable performance.
  • Threaded Coupling: Secure threaded coupling mechanism for mating.
  • Environmental Sealing: Provides environmental sealing to protect against dust, moisture, and other contaminants.
  • Variety of Contact Arrangements: Available with various contact arrangements to accommodate different wiring configurations.
  • Durable Construction: Constructed with high-quality materials for long-lasting performance.

Benefits

  • Reliable Connections: Provides reliable power and signal connections in harsh environments.
  • Secure Mating: Threaded coupling ensures secure mating and prevents accidental disconnection.
  • Environmental Protection: Environmental sealing protects against dust, moisture, and other contaminants.
  • Versatile Applications: Suitable for a wide range of industrial, military, and aerospace applications.
  • Long Service Life: Durable construction ensures long-lasting performance and reduces maintenance requirements.

The GP3101A-20-7PW features a shell size of 20 and a contact arrangement of 7, with pin contacts. The connector is typically made of aluminum alloy with a durable finish for corrosion resistance. It is designed to withstand vibration, shock, and extreme temperatures. The connector provides environmental sealing to protect against dust, moisture, and other contaminants, ensuring reliable performance in harsh environments. The threaded coupling mechanism provides a secure and reliable connection, preventing accidental disconnection. The GP3101A-20-7PW meets or exceeds industry standards for circular connectors, ensuring its suitability for demanding applications. This connector is an excellent choice for applications requiring robust, reliable, and environmentally protected connections.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 7P-7P F-M PNL MNT / Circular Connector Standard 7/7 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess