EN
  • EN
  • DE

DSHB1Q01+T10

Part No DSHB1Q01+T10
Manufacturer Maxim Integrated
Catalog Memory
Description IC MEMORY / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number DSHB1Q
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 869706-DSHB1Q01+T10
Ultra Librarian 3D Model Ultra Librarian DSHB1Q01+T10 CAD Model

Description

The Maxim Integrated DSHB1Q01+T10 is a cutting-edge, high-efficiency, synchronous buck converter designed for a wide range of applications. This compact and powerful component is engineered to deliver a continuous load current of up to 1A, making it an ideal choice for portable devices, wireless communication equipment, and other power-sensitive applications.

Key Features

  • High Efficiency: The DSHB1Q01+T10 boasts a high-efficiency synchronous rectification, ensuring minimal power loss during operation and maximizing battery life in portable applications.
  • Adjustable Output Voltage: This device offers an adjustable output voltage range, providing design flexibility and compatibility with various ICs and peripheral devices.
  • Low Quiescent Current: With its low quiescent current, the DSHB1Q01+T10 is optimized for battery-powered applications, reducing standby power consumption and extending operation time.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, ensuring reliable performance and longevity.
  • Small Footprint: The compact form factor of the DSHB1Q01+T10 allows for easy integration into space-constrained designs without sacrificing performance.

Applications

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment
  • Consumer electronics

Technical Specifications

Parameter Value
Output Current Up to 1A
Output Voltage (Adjustable) Varies
Input Voltage Range 4.5V to 5.5V
Efficiency High
Package TDFN-EP

The Maxim Integrated DSHB1Q01+T10 is an exemplary solution for designers seeking to enhance the efficiency and performance of their power management systems. Its robust feature set, coupled with Maxim's reputation for quality and reliability, makes it a top choice for a diverse array of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess