EN
  • EN
  • DE

FD308-A15PA450-116

Part No FD308-A15PA450-116
Manufacturer Amphenol
Catalog Custom Parts (E - I)
Description Rack And Panel Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198333-FD308-A15PA450-116
Categories Custom Parts
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FD308-A15PA450-116 CAD Model

Description

The FD308-A15PA450-116 is a custom part manufactured by Amphenol. Based on the part number nomenclature, it appears to be a connector or a component related to interconnect solutions, likely customized for a specific application. Without further details, it's challenging to define its exact specifications, but we can infer certain characteristics based on common Amphenol product lines.

Applications:

Given that it is a custom part, the application is highly specific to the customer who commissioned its design. Potential applications could include:

  • Aerospace: Interconnect solutions in aircraft systems.
  • Military/Defense: Connectors for military communication or electronic warfare systems.
  • Industrial Automation: Custom connectors in specialized machinery or control systems.
  • Medical Equipment: Interconnects in medical diagnostic or therapeutic devices.
  • Telecommunications: Connectors within specific telecom infrastructure.

It is crucial to consult the specific application or system documentation to accurately identify the product’s use.

Features:

Since the FD308-A15PA450-116 is a custom component, its features would be tailored to the application's needs. Common features found in Amphenol connectors, which may be applicable, include:

  • Durable Construction: Designed to withstand harsh environments.
  • High-Density Contacts: Allows for a large number of connections in a small area.
  • EMI/RFI Shielding: Reduces electromagnetic interference.
  • Sealed Design: Provides protection against dust and moisture.
  • Custom Pin Configuration: Tailored pinout to match specific signal requirements.
  • Secure Locking Mechanism: Ensures reliable connection.

Benefits:

The benefits of using this custom connector would depend on the specific requirements of the application:

  • Optimized Performance: Designed to provide the best possible performance in its specific application.
  • Reliable Connection: Ensures a stable and secure connection, reducing downtime and maintenance.
  • Space Savings: High-density design can save space in compact electronic devices.
  • Reduced Interference: EMI/RFI shielding minimizes electromagnetic interference, improving signal integrity.
  • Environmental Protection: Sealed design protects against environmental factors, increasing reliability in harsh conditions.

Additional Details:

Given that this is a custom part, technical specifications are not readily available without direct access to the customer or Amphenol's confidential documentation. If more details are required, it is advisable to contact Amphenol directly with the part number for further information.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Crouse-Hinds
Need more? Email Us
Rochester Electronics
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess