EN
  • EN
  • DE

MG064S09A200DP

Part No MG064S09A200DP
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Description VARISTOR 12.7V 30A 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 17 Weeks
Features 12.7 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric)
Manufacturer AVX Corporation
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount, MLCV
Package 0612 (1632 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 478-2481-1, 478-2481-2, 478-2481-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884562-MG064S09A200DP
Ultra Librarian 3D Model Ultra Librarian MG064S09A200DP CAD Model

Description

The AVX Corporation MG064S09A200DP is a 12.7 V 30 A varistor 4 circuit surface mount, MLCV 0612 (1632 Metric) with medium popularity and limited supply and demand status.

  • Manufacturer: AVX Corporation
  • Product Name: MG064S09A200DP
  • Voltage: 12.7 V
  • Current: 30 A
  • Type: Varistor
  • Circuits: 4
  • Mounting Type: Surface Mount, MLCV
  • Package: 0612 (1632 Metric)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Category: Circuit Protection
  • ECCN: EAR99
  • Packaging: Reel - TR
  • Operating Temperature Range: -55°C ~ 125°C (TA)
  • Estimated Production Lead Time: 17 weeks
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8533.40.4000
  • Other Part Numbers: 478-2481-1, 478-2481-2, 478-2481-6

You May Also Be Interested in

Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess