Products specifications Report Issue?

Category Circuit Protection>Inrush Current Limiters (ICL)
Manufacturer Amphenol Thermometrics
Packaging Bulk
R @ 25°C 47 Ohms
Tolerance ±25%
Current - Steady State Max 3 A
R @ Current 490 mOhms
Diameter 0.770" (19.56mm)
Lead Spacing 0.328" (8.33mm)
Approval Agency UL
Base Product Number CL-80
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 235-1223-ND,K008L-ND,235-1223,RL6606-27.5-92-S3,Q3039943,CL80,KC008L
Standard Package 500
Win Source Part Number 1325986-CL-80
Ultra Librarian 3D Model Ultra Librarian CL-80 CAD Model

Description

The CL-80 is an inrush current limiter (ICL) manufactured by Amphenol Thermometrics.

  • UL Approved: Yes
  • RoHS Compliant: Yes
  • Tolerance: ±25%
  • Lead Spacing: 0.328" (8.33mm)
  • Diameter: 0.770" (19.56mm)
  • R @ 25°C: 47 Ohms
  • Current Steady State Max: 3A
  • R @ Current: 490 mOhms

You May Also Be Interested in

Songtian Electronics Co., LTD.
ICL 20 OHM 20% 2A 11MM
Need more? Email Us
ECAD model for MF1120002M4EP0CST0
Songtian Electronics Co., LTD.
ICL 1 OHM 20% 5A 11MM
Need more? Email Us
ECAD model for MF1101005M4EN0CSB0
Cantherm
ICL 5 OHM 20% 14A 25MM
Need more? Email Us
ECAD model for MF73T-1 5/14
Ametherm
ICL 10 OHM 25% 8A 23MM
Need more? Email Us
ECAD model for MS22 10008-B
EPCOS (TDK)
PTC RESETTABLE FUSE 560V 4DIP / Inrush Current Limiter 100 Ohms ±25%
Lowest to $2.7365
ECAD model for B59219J0130A020
Cantherm
ICL 10 OHM 20% 10A 25MM
Lowest to $1.0320
ECAD model for MF73T-1 10/10
EPCOS (TDK)
ICL 40 OHM 20% 4.4A 27MM
Need more? Email Us
ECAD model for B57464S0400M000
Songtian Electronics Co., LTD.
ICL 20 OHM 20% 4A 20MM
Need more? Email Us
ECAD model for MF2020004M1DN0CSB0
EPCOS (TDK)
ICL 10 OHM 20% 8A 26MM
Lowest to $2.3637
ECAD model for B57464S0100M000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5008 $50.0160
49+ $2.0520 $100.5480
76+ $1.9878 $151.0728
104+ $1.9237 $200.0648
135+ $1.8596 $251.0460
180+ $1.6672 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention