EN
  • EN
  • DE

MF73T-1 10/10

Part No MF73T-1 10/10
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 10 OHM 20% 10A 25MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Cantherm
Series MF73T-1
Package Bulk
Product Status Active
R @ 25°C 10 Ohms
Tolerance ±20%
Current - Steady State Max 10 A
R @ Current 84 mOhms
Diameter 0.984" (25.00mm)
Lead Spacing 0.394" (10.00mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375747-MF73T-1 10/10
Ultra Librarian 3D Model Ultra Librarian MF73T-1 10/10 CAD Model

Description

The 1375747-MF73T-1 is an inrush current limiter (ICL) from Cantherm's MF73T-1 series.

  • Tolerance: ±20%
  • Lead Spacing: 0.394" (10.00mm)
  • Resistance: 10 ohms @ 25°C
  • Maximum Steady-State Current: 10A
  • Diameter: 0.984" (25.00mm)
  • REACH Regulations: Unaffected
  • ECCN Classification: EAR99

You May Also Be Interested in

Songtian Electronics Co., LTD.
ICL 20 OHM 20% 4A 15MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 6A 15MM
Need more? Email Us
TDK Corporation
B57127P0509M301 TDK Inrush Current Limiters HIGH AMP ICL datasheet, inventory, & pricing.
Lowest to $4.4599
EPCOS (TDK)
ICL 2.5 OHM 20% 8.4A 15MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 5A 11MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 16 OHM 20% 6A 25MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 10 OHM 20% 6A 20MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0788 $53.9400
115+ $0.8852 $101.7980
175+ $0.8575 $150.0625
245+ $0.8298 $203.3010
315+ $0.8022 $252.6930
420+ $0.7192 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess