EN
  • EN
  • DE

122402

Part No 122402
Manufacturer Amphenol-RF Division
Catalog Coaxial Connectors (RF)
Description CONN TNC PLUG STR 50OHM SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol RF Division
Packaging Bulk
Status Active
Connector Style TNC
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Clamp
Impedance 50 Ohm
Mounting Free Hanging (In-Line)
Cable Group RG-174, 188A, 316, Belden 7805A
Fastening Type Threaded
Maximum Input Frequency 11GHz
Housing Color Silver
Ingress Protection Weatherproof
Includes 6 pcs - 1 Connector, 1 Clamp, 1 Contact, 1 Gasket, 1 Top Hat, 1 Washer
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polyoxymethylene (POM) Acetal
Center Contact Material Brass
Voltage Rating 500V
Mating Cycles 500
Insertion Loss 0.18dB
Win Source Part Number 1010086-122402
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 122402 CAD Model

Description

The Amphenol-RF Division 122402 is a precision SMA (SubMiniature version A) connector, designed for coaxial cable terminations. This connector is engineered to provide reliable and high-performance connectivity in RF (Radio Frequency) and microwave applications. Amphenol-RF is a recognized leader in RF interconnect solutions, and this connector reflects their commitment to quality and performance.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Aerospace Applications
  • Medical Equipment

Features

  • SMA Connector Type: Widely used and reliable RF connector.
  • 50 Ohm Impedance: Ensures proper signal transmission and minimizes signal reflection.
  • Gold-Plated Contacts: Provides excellent conductivity and corrosion resistance.
  • Durable Construction: Designed to withstand demanding environmental conditions.
  • Precise Machining: Ensures accurate and consistent performance.
  • Threaded Coupling: Offers secure and stable connection.

Benefits

  • High-Performance Connectivity: Delivers reliable signal transmission in RF and microwave applications.
  • Low Signal Loss: Minimizes signal attenuation, ensuring efficient performance.
  • Excellent VSWR (Voltage Standing Wave Ratio): Reduces signal reflections and maximizes power transfer.
  • Secure Connection: Threaded coupling mechanism provides a stable and reliable connection.
  • Long-Term Reliability: Gold-plated contacts and durable construction ensure long-term performance.
  • Wide Range of Applications: Suitable for use in various RF and microwave systems.

Additional Details

The 122402 connector is typically constructed with a brass body and gold-plated contacts. The gold plating provides excellent conductivity and protects the connector from corrosion, ensuring long-term reliability. The SMA connector is a subminiature connector, making it suitable for applications where space is limited. It features a threaded coupling mechanism that provides a secure and stable connection, preventing accidental disconnections. The 50-ohm impedance of the connector is critical for maintaining signal integrity in RF and microwave systems, minimizing signal reflections and ensuring efficient power transfer.

Proper installation is crucial for achieving optimal performance. Ensure that the connector is properly torqued to the specified value to maintain a secure and reliable connection. Using appropriate coaxial cable preparation techniques is also essential to minimize signal loss and ensure consistent performance. The Amphenol-RF 122402 connector is a high-quality component that provides reliable and high-performance connectivity in a wide range of RF and microwave applications.

You May Also Be Interested in

Amphenol-RF Division
031-10 Amphenol RF RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
73251-2123 Molex RF Connectors / Coaxial Connectors SMA JACK EDGE MNT 50Ohmss .062 BOARD datasheet, inventory, & pricing.
Lowest to $4.3657
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Molex, LLC
73157-0001 Molex RF Connectors / Coaxial Connectors JACK RECEP 1.85MM PCB W/4.76MM SCREWS datasheet, inventory, & pricing.
Lowest to $74.0299
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.1160 $158.1160
2+ $152.8458 $305.6916
3+ $137.0350 $411.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess