EN
  • EN
  • DE

M28840/1HW

Part No M28840/1HW
Manufacturer Amphenol PCD
Catalog Circular Connectors - Backshells and Cable Clamps
Description B/S, STRAIN RELIEF , STR, SIZE 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Mfr Amphenol PCD
Series MIL-DTL-28840
Package Bag
Product Status Active
Type Backshell, Cable Clamp
Cable Opening 0.643" ~ 1.081" (16.33mm ~ 27.46mm)
Diameter - Outside 2.143" (54.43mm)
Shell Size - Insert 29
Thread Size 1 7/8-16 UN
Cable Exit 180°
Primary Material Metal
Material Aluminum
Plating Cadmium
Shielding Unshielded
Features Strain Relief
For Use With/Related Products MIL-DTL-28840
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 1076142-M28840/1HW
Ultra Librarian 3D Model Ultra Librarian M28840/1HW CAD Model

Description

The 1076142-M28840/1HW is a backshell and cable clamp designed for use with MIL-DTL-28840 circular connectors manufactured by Amphenol PCD.

  • Function: It features a strain relief function to protect the connector and cable from excessive bending and pulling forces.
  • Material: The backshell is made of aluminum with a cadmium plating for durability and corrosion resistance.
  • Shell Size: 29
  • Thread Size: 1 7/8-16 UN
  • Cable Opening: Suitable for cables with a diameter ranging from 0.643" to 1.081" (16.33mm to 27.46mm).
  • Overall Diameter: 2.143" (54.43mm)
  • Cable Exit: 180-degree angle
  • Shielding: Unshielded
  • Package: 1 piece
  • Status: Active product

You May Also Be Interested in

TE Connectivity
CONN BACKSH BANDING SZ21 G BLK
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ24 1 7/16-18
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B SILV
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ23 H M34
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ20 1 3/16-18
Need more? Email Us
TE Connectivity
CONN BACKSHELL SZ9 BLACK
Need more? Email Us
Glenair, Inc.
CONN CABLE CLAMP SZ22 OLIV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess