EN
  • EN
  • DE

PT02E8-2P-023

Part No PT02E8-2P-023
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description PT 2C 2#20 PIN RECP / Conn Circular PIN 2 POS Solder ST Box Mount 2 Terminal 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Industrial Operations
Series *
Win Source Part Number 792647-PT02E8-2P-023
Popularity Medium
Supply and Demand Status Limited
Family Name PT
Introduction Date July 14, 2004
ECCN EAR99
Country of Origin China, Germany, Mexico
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT02E8-2P-023 CAD Model

Description

The PT02E8-2P-023 is a circular connector manufactured by Amphenol Industrial Operations. It is part of the PT series, which are widely used in industrial applications due to their ruggedness and reliability. This particular model is a 2-pin connector designed for power or signal transmission.

Applications:

  • Industrial machinery
  • Robotics
  • Power distribution
  • Control systems
  • Military equipment

Features:

  • Rugged construction: Built to withstand harsh industrial environments.
  • Environmental sealing: Provides protection against dust, moisture, and other contaminants.
  • Threaded coupling: Ensures a secure and reliable connection.
  • Durable contacts: Designed for high conductivity and long-term reliability.
  • Compact size: Allows for use in space-constrained applications.
  • RoHS compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits:

  • Reliable connection: Provides a secure and reliable connection, minimizing downtime.
  • Environmental protection: Protects against harsh environments, extending the life of the connector and connected equipment.
  • Easy installation: Threaded coupling simplifies installation and maintenance.
  • Long-term durability: Built to withstand the rigors of industrial use.

Additional Details:

The PT02E8-2P-023 connector is commonly used in applications where a robust and reliable connection is essential. It is designed to meet the demanding requirements of industrial environments, providing protection against vibration, shock, and extreme temperatures. The threaded coupling mechanism ensures a secure connection that will not loosen over time. The environmental sealing provides protection against dust, moisture, and other contaminants, preventing corrosion and ensuring reliable performance. The durable contacts are designed for high conductivity, minimizing voltage drop and ensuring efficient power or signal transmission. The compact size allows for use in space-constrained applications. The PT02E8-2P-023 connector is available in various configurations to meet specific application requirements, including different pin arrangements and cable entry options. Amphenol’s PT series are widely known for their quality and robustness in harsh environments.

You May Also Be Interested in

ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9120 $71.6480
8+ $14.6971 $117.5768
13+ $14.2378 $185.0914
17+ $13.7785 $234.2345
22+ $13.3192 $293.0224
30+ $11.9413 $358.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess