EN
  • EN
  • DE

MS52000-2

Part No MS52000-2
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description 10-40450-12 / Connector Gasket, Seal 12, 12S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Accessories
Mfr Amphenol Industrial Operations
Series MS
Package Bulk
Accessory Type Gasket, Seal
For Use With/Related Products MS Series Connectors
Shell Size - Insert 12, 12S
Material Synthetic Rubber
Base Product Number MS52000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names AIMS52000-2-ND,AIMS52000-2,339-MS52000-2
Standard Package 1
Win Source Part Number 1080337-MS52000-2
Ultra Librarian 3D Model Ultra Librarian MS52000-2 CAD Model

Description

The MS52000-2 is a circular connector manufactured by Amphenol Industrial Operations. It is designed for robust performance in harsh environments, making it suitable for a variety of industrial applications. This connector is part of Amphenol's broader range of circular connectors, known for their durability and reliability.

Applications

  • Industrial automation systems
  • Military and aerospace applications
  • Heavy equipment and machinery
  • Transportation systems (e.g., rail, automotive)
  • Oil and gas exploration and production

Features

  • Durable Construction: Built to withstand harsh environments, including extreme temperatures, vibration, and shock.
  • Environmental Sealing: Provides protection against dust, moisture, and other contaminants.
  • Variety of Contact Arrangements: Available in multiple contact configurations to suit different application requirements.
  • Threaded Coupling: Offers a secure and reliable connection.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable Performance: Ensures consistent and dependable connectivity in demanding conditions.
  • Reduced Downtime: Minimizes the risk of connection failures, leading to less downtime and improved productivity.
  • Long Service Life: The robust construction extends the connector's lifespan, reducing the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Easy Installation: The threaded coupling simplifies the installation process.

Additional Details

The MS52000-2 connector typically features a metal shell for enhanced durability and shielding. It may also incorporate features like interfacial seals and grommets to provide superior environmental protection. Contact plating options can vary, often including gold or nickel, to optimize conductivity and corrosion resistance. Detailed specifications, including voltage and current ratings, insulation resistance, and operating temperature range, should be consulted from the manufacturer's datasheet to ensure proper application. These connectors are designed to meet stringent industry standards, ensuring compatibility and interoperability with other components.

You May Also Be Interested in

Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess