EN
  • EN
  • DE

ACA-110262

Part No ACA-110262
Manufacturer Amphenol Industrial Operations
Catalog OEM Parts (A - B)
Description Acb Con 12 Skt F80 Silver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042510-ACA-110262
Categories OEM Parts(A-B)
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACA-110262 CAD Model

Description

The ACA-110262 is a circular connector manufactured by Amphenol Industrial Operations. These connectors are designed for robust and reliable connections in harsh industrial environments, providing resistance to vibration, temperature extremes, and fluid ingress. They are widely used in applications requiring durable and secure electrical connections.

Applications:

  • Industrial Machinery: Used in heavy equipment, automation systems, and manufacturing machinery.
  • Transportation: Employed in railway systems, automotive manufacturing, and aerospace applications.
  • Military and Defense: Utilized in military vehicles, communication systems, and avionics equipment.
  • Oil and Gas: Used in drilling equipment, offshore platforms, and pipeline monitoring systems.
  • Power Generation: Employed in power plants, substations, and renewable energy systems.

Features:

  • Robust Construction: Built with durable materials to withstand harsh environmental conditions.
  • Environmental Sealing: Provides protection against dust, water, and other contaminants.
  • Vibration Resistance: Designed to maintain connection integrity under vibration.
  • EMI/RFI Shielding: Reduces electromagnetic and radio frequency interference.
  • Various Contact Arrangements: Available in multiple pin configurations to suit different applications.

Benefits:

  • Reliable Connections: Ensures secure and stable electrical connections in demanding environments.
  • Extended Service Life: Reduces downtime and maintenance costs due to durable construction.
  • Improved System Performance: Minimizes signal degradation and interference.
  • Easy Installation: Facilitates quick and efficient assembly.
  • Versatile Applications: Suitable for a wide range of industrial and commercial applications.

Technical Specifications (Typical):

Specifications for the ACA-110262 (always refer to the manufacturer's datasheet for accurate information):

  • Shell Material: Aluminum Alloy
  • Contact Material: Copper Alloy with Gold Plating
  • Operating Temperature: -55°C to +125°C
  • Ingress Protection: IP67 (varies by configuration)
  • Voltage Rating: 600V (varies by configuration)
  • Current Rating: 13A (varies by configuration)
  • Mating Cycles: 500 Minimum

The ACA-110262 series circular connectors offer a reliable and durable solution for demanding industrial applications. Always consult the official datasheet for specific configuration details and performance characteristics.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess