EN
  • EN
  • DE

U9821011000BP

Part No U9821011000BP
Manufacturer Amphenol FCI
Catalog OEM Parts (T - Z)
Description CFP2 Single Connector Cover / Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1101859-U9821011000BP
Categories OEM Parts(T-Z)
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U9821011000BP CAD Model

Description

The U9821011000BP is a connector manufactured by Amphenol FCI. This connector is designed for various board-to-board or wire-to-board applications, providing a reliable and secure electrical connection. Amphenol FCI is a well-known manufacturer of high-quality connectors and interconnect solutions.

Applications

  • Industrial Automation: Used in control systems, PLCs, and other industrial equipment to provide robust connections.
  • Telecommunications: Employed in networking equipment, routers, and switches for reliable signal transmission.
  • Data Centers: Integrated into server boards and storage devices to ensure high-speed data transfer.
  • Medical Equipment: Found in diagnostic and monitoring devices, offering secure and dependable connections.
  • Automotive Electronics: Used in various automotive systems, such as engine control units (ECUs) and infotainment systems.

Features

  • High-Density Design: Offers a high number of contacts in a compact form factor, maximizing board space utilization.
  • Reliable Connection: Provides a secure and stable electrical connection, ensuring signal integrity.
  • Durable Construction: Constructed from high-quality materials, offering resistance to vibration, shock, and environmental factors.
  • Polarization Features: Incorporates polarization features to prevent mis-mating and ensure correct orientation.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying the manufacturing process.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits

  • Improved Signal Integrity: Reliable connection ensures minimal signal loss and distortion, enhancing system performance.
  • Increased Board Density: High-density design allows for more components to be placed on the board, reducing overall size.
  • Enhanced Durability: Robust construction ensures long-term reliability in harsh environments.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the connector is free from hazardous substances.

Additional Details

The U9821011000BP connector typically features a specific pin count, pitch, and mating interface. The housing material is often made of high-temperature thermoplastic, capable of withstanding reflow soldering temperatures. The contacts are typically made of copper alloy with gold or tin plating to ensure good conductivity and corrosion resistance. It is crucial to consult the manufacturer's datasheet for detailed specifications, including electrical, mechanical, and environmental characteristics.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess