EN
  • EN
  • DE

10145445-10000MLF

Part No 10145445-10000MLF
Manufacturer Amphenol FCI
Catalog Card Edge Connectors - Edgeboard Connectors
Description 10145445-10000MLF-PCI GEN4, Press Fit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034218-10145445-10000MLF
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10145445-10000MLF CAD Model

Description

The 10145445-10000MLF is a card edge connector manufactured by Amphenol FCI. It is designed to provide a reliable connection between a printed circuit board (PCB) and other components or systems. Card edge connectors are commonly used in various electronic devices to allow for easy insertion and removal of PCBs.

Applications

  • Peripheral Cards: Used to connect expansion cards (e.g., graphics cards, sound cards, network cards) to a motherboard.
  • Industrial Equipment: Employed in industrial control systems and machinery to connect various circuit boards.
  • Telecommunications Equipment: Utilized in telecom systems for connecting line cards and other modules.
  • Data Acquisition Systems: Integrated into data acquisition devices for connecting sensor boards and interface cards.
  • Instrumentation: Used in test and measurement equipment for connecting different circuit boards and modules.

Features

  • Card Edge Design: Provides a direct connection to the edge of a PCB.
  • High-Density Contacts: Offers a large number of contacts for high-speed data transmission and power delivery.
  • Durable Construction: Built with high-quality materials to withstand frequent insertion and removal cycles.
  • Polarization Features: Includes features to prevent incorrect insertion.
  • Mounting Options: Available in various mounting styles to suit different PCB designs.

Benefits

  • Reliable Connection: Ensures a secure and stable connection between PCBs and other components.
  • Easy Insertion and Removal: Allows for quick and convenient replacement or upgrade of PCBs.
  • Compact Design: Saves space on the PCB, enabling denser circuit layouts.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Cost-Effective: Offers a competitive solution for PCB connectivity requirements.

Additional Details

The 10145445-10000MLF features a specific number of contacts, contact plating material, and housing material, which contributes to its electrical and mechanical performance. The connector is designed to meet industry standards for electrical connectivity and environmental compliance. The specific number of contacts and pitch can be found in the manufacturer's datasheet. The connector provides a reliable solution for PCB-to-PCB or PCB-to-system connections in a variety of applications.

It is designed for high-volume manufacturing processes and is commonly found in mass-produced electronic devices. The reliable performance ensures continuous operation of the connected circuits.

You May Also Be Interested in

Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Hirose Electric Co Ltd
Position Connector
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess