The TPSD106M035R0350 is a tantalum capacitor produced by AVX Corporation. This capacitor is part of the TPSD series, which is designed for applications demanding high reliability and performance, particularly where surge current handling and low ESR are critical.
Applications
- Power supply filtering in telecommunications infrastructure
- Decoupling in high-speed digital electronic circuits
- Voltage regulation in automotive control systems
- Industrial power supplies
- Electronics for aerospace applications
Features
- High surge current capability to withstand transient events
- Low ESR (Equivalent Series Resistance) for efficient power handling
- Stable capacitance over a wide range of operating temperatures
- Surface mount design for easy integration into automated assembly lines
- RoHS compliant, ensuring environmental responsibility
Benefits
- Increased system reliability due to its ability to handle high current surges without damage
- Improved power efficiency and reduced heat generation thanks to the low ESR
- Consistent performance even under varying environmental conditions
- Streamlined manufacturing process due to its surface mountable configuration
- Environmentally friendly operation thanks to RoHS compliance
Additional Details
The TPSD106M035R0350 features a capacitance of 10µF with a tolerance of ±20%. It has a voltage rating of 35V. Its ESR is 0.350 Ohms. It is designed for surface mounting onto printed circuit boards. The dielectric material used in this capacitor is tantalum. The robust design and stable electrical characteristics make it suitable for use in critical systems where long-term reliability is of utmost importance. It's frequently used in power management circuits, where it effectively filters noise and stabilizes voltage levels, ensuring the stable operation of sensitive electronic components.