EN
  • EN
  • DE

SG100

Part No SG100
Manufacturer Ametherm
Catalog Inrush Current Limiters (ICL)
Description ICL 1 OHM 15% 20A 22.86MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Ametherm
Series SURGE-GARD™
Package Bulk
Product Status Active
R @ 25°C 1 Ohms
Tolerance ±15%
Current - Steady State Max 20 A
R @ Current 15 mOhms
Diameter 0.900" (22.86mm)
Lead Spacing 0.310" (7.87mm)
Approval Agency CSA, UR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1379755-SG100
Ultra Librarian 3D Model Ultra Librarian SG100 CAD Model

Description

The SG100 is an inrush current limiter (ICL) from Ametherm's SURGE-GARD series.

  • Type: Inrush Current Limiter (ICL)
  • Series: SURGE-GARD
  • Steady-State Maximum Current: 20A
  • Tolerance: ±15%
  • Diameter: 0.900" (22.86mm)
  • Lead Spacing: 0.310" (7.87mm)
  • Approvals: CSA, UR

You May Also Be Interested in

Cantherm
ICL 5 OHM 20% 14A 25MM
Lowest to €0.7198
EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to €0.1953
Cantherm
ICL 1 OHM 20% 20A 25MM
Lowest to €0.7844
Ametherm
ICL 5 OHM 20% 12A 22MM
Need more? Email Us
Ametherm
ICL 25 OHM 20% 3A 16MM / Inrush Current Limiter 25 Ohms ±20% 3 A 0.630" (16.00mm)
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 22OHM 3300K / Inrush Current Limiter 22 Ohms ±20% 4 A 0.591" (15.00mm)
Lowest to €1.1453
Ametherm
ICL 10 OHM 15% 1A 5MM
Lowest to €0.7351
EPCOS (TDK)
ICL 4 OHM 20% 21MM
Lowest to €3.0463
EPCOS (TDK)
ICL 1 OHM 20% 20A 26MM / Inrush Current Limiter 1 Ohms ±20% 20 A 1.024" (26.00mm)
Lowest to €0.9613

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.9686 €59.0595
70+ €1.6154 €113.0748
105+ €1.5649 €164.3196
140+ €1.5145 €212.0232
185+ €1.4640 €270.8316
245+ €1.3125 €321.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess