EN
  • EN
  • DE

AME5258-BEVADJ

Part No AME5258-BEVADJ
Manufacturer Ametherm
Catalog Hard To Find
Description 1.5MHz, 600mA Synchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ametherm
Win Source Part Number 1144321-AME5258-BEVADJ
Manufacturer Homepage www.ametherm.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME5258-BEVADJ CAD Model

Description

The AME5258-BEVADJ, manufactured by Ametherm, is a precision adjustable voltage regulator designed to provide a stable and reliable output voltage for a wide range of electronic applications. As an adjustable regulator, it offers flexibility in setting the desired output voltage, making it suitable for diverse power management requirements. Ametherm is known for its high-quality power management solutions, ensuring the AME5258-BEVADJ meets stringent performance and reliability standards.

Applications

  • Battery Charging Circuits: Providing regulated voltage for charging various types of batteries, including lithium-ion and lead-acid.
  • Power Supplies: Stabilizing the output voltage in power supplies for sensitive electronic equipment.
  • Microcontroller Power: Delivering a consistent voltage to microcontrollers and other digital circuits.
  • LED Lighting: Regulating the voltage for LED drivers to ensure consistent brightness and lifespan.
  • Industrial Control Systems: Providing stable power for control systems and automation equipment.

Features

  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • High Efficiency: Minimizes power loss, contributing to energy savings and reduced heat generation.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.

Benefits

  • Enhanced System Performance: Stable and precise voltage regulation ensures consistent performance of connected circuits.
  • Increased Efficiency: High efficiency reduces power consumption and minimizes heat dissipation, improving overall system efficiency.
  • Extended Component Lifespan: Protection features prevent damage from overcurrent and overheating, extending the lifespan of the regulator and connected components.
  • Design Flexibility: Adjustable output voltage allows for versatile use in a wide range of applications.
  • Simplified Design: Integrated protection features reduce the need for external protection components, simplifying circuit design.

Additional Details

The AME5258-BEVADJ operates with a typical input voltage range. The 'ADJ' suffix signifies its adjustable output voltage capability, usually achieved through external resistors. Specific parameters, such as the dropout voltage, quiescent current, and output voltage range, are detailed in the datasheet. Additionally, Ametherm provides information on the regulator's stability with various capacitor types and values, which is critical for optimizing performance. It's crucial to refer to the datasheet for specific thermal resistance values and derating curves to ensure the regulator is operated within its safe temperature limits. The package type and pin configuration are also detailed in the datasheet. Utilizing proper PCB layout techniques, such as incorporating ground planes and short traces, is essential for minimizing noise and ensuring optimal performance. Some applications may require external components, such as bypass capacitors, to further improve stability and reduce noise.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess