EN
  • EN
  • DE

AZ2120-1A-15DF

Part No AZ2120-1A-15DF
Manufacturer American Zettler, Inc.
Catalog Custom Parts (0 - A)
Description AZ2120 Series SPST 15 V 40 A PCB Mount Miniature Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL, VDE
Case / Package 300
Coil Current 58.59 mA
Coil Resistance 256 Ω
Coil Voltage (DC) 15 V
Contact Material Cadmium, Silver
Current Rating 40 A
Max Current Rating 40 A
Max Operating Temperature 125 °C
Max Voltage Rating (AC) 300 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -55 °C
Mount PCB, Through Hole
Number of Pins 4
Operate Time 8 ms
RoHS Non-Compliant
Termination PC Pin
Throw Configuration SPST
Voltage Rating (AC) 300 V
Weight 40 g
Win Source Part Number 1119860-AZ2120-1A-15DF
Categories Custom Parts
Manufacturer American Zettler, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ2120-1A-15DF CAD Model

Description

The American Zettler AZ2120-1A-15DF is a PC pin termination relay that is UL and VDE approved.

  • Current Rating: 40 A
  • Coil Resistance: 256 Ω
  • Operating Voltage: 15 VDC
  • Maximum Voltage Rating: 300 VAC and 30 VDC
  • Throw Configuration: SPST
  • Weight: 40 g
  • Mounting: PCB through-hole
  • RoHS Rating: non-compliant
  • Operate Time: 8 ms
  • Coil Current: 58.59 mA
  • Package: 300
  • Series: AZ 2120-1A-15DF

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess