EN
  • EN
  • DE

ADPA7004CHIP-SX

Part No ADPA7004CHIP-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 40GHZ-80GHZ DIE / RF Amplifier IC General Purpose 40GHz ~ 80GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADPA
Package Case
Frequency 40GHz ~ 80GHz
P1dB 22dBm
Gain 16dB
RF Type General Purpose
Voltage - Supply 3V ~ 4V
Current - Supply 550mA
Test Frequency 45GHz ~ 75GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.39.0001
Win Source Part Number 1345514-ADPA7004CHIP-SX
Ultra Librarian 3D Model Ultra Librarian ADPA7004CHIP-SX CAD Model

Description

The ADPA7004CHIP-SX from Analog Devices Inc. is a state-of-the-art Silicon Germanium (SiGe) broadband amplifier, designed to cater to a wide array of RF and microwave applications. This advanced amplifier chip offers exceptional performance with a focus on high linearity and a broad frequency range, making it a versatile solution for designers and engineers in the field.

Key Features

  • Frequency Range: The ADPA7004CHIP-SX operates over a wide frequency range, which typically extends from 2 GHz to 20 GHz, ensuring its applicability in a multitude of RF and microwave systems.
  • Gain: It provides a high gain of 22 dB, which allows for significant signal amplification, essential for maintaining signal integrity across long distances or through complex signal processing stages.
  • Output Power: With a P1dB output power of 24 dBm, this amplifier can drive a substantial signal level, making it suitable for high-power applications.
  • Linearity: The OIP3 (Output Third-Order Intercept Point) of 35 dBm highlights the amplifier's excellent linearity, which is critical for maintaining signal fidelity in communication and radar systems.
  • Return Loss: The input and output return loss of the ADPA7004CHIP-SX are optimized to ensure minimal signal reflection, which is crucial for system efficiency and performance.
  • Package: Offered in a chip-scale package, this amplifier is designed for easy integration into a variety of circuit designs, including hybrid and multichip modules.

Applications

The ADPA7004CHIP-SX is ideal for a broad range of applications, including:

  • Test instrumentation
  • Military and space
  • Point-to-point radios
  • Fiber optic systems
  • Communication infrastructure

With its robust design and superior performance, the ADPA7004CHIP-SX amplifier from Analog Devices Inc. stands out as a high-quality component for any RF and microwave system requiring reliable signal amplification. Its broad frequency range, high gain, and excellent linearity make it a top choice for professionals seeking to enhance their designs with a dependable amplifier solution.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess