EN
  • EN
  • DE

ATC600S180JT250XT

Part No ATC600S180JT250XT
Manufacturer American Technical Ceramics
Catalog Custom Parts (0 - A)
Description Cap Ceramic 18pF 250V C0G 5% Pad SMD 0603 125C Ultra Low ESR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133588-ATC600S180JT250XT
Categories Custom Parts
Manufacturer American Technical Ceramics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC600S180JT250XT CAD Model

Description

The ATC600S180JT250XT is a high-performance single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). It is designed for demanding high-frequency applications where high Q, low loss, and stable performance are crucial. This capacitor features a rugged construction and is suitable for surface mount applications.

Applications

  • RF Power Amplifiers
  • MRI Coils
  • Broadcast Transmitters
  • High-Frequency Filters
  • Matching Networks
  • Tuning Circuits

Features

  • Ultra-High Q
  • Low ESR/ESL
  • High Self-Resonance
  • Excellent Stability
  • RoHS Compliant
  • 250 VDC Voltage Rating

Benefits

  • Minimizes Losses in High-Frequency Circuits
  • Enhances Amplifier Efficiency
  • Provides Stable Performance Over Temperature
  • Offers Design Flexibility
  • Meets Environmental Standards

Specifications

The ATC600S180JT250XT features a capacitance of 18pF with a tolerance of +/- 5%. It operates with a voltage rating of 250 VDC. Designed for surface mounting, its compact size facilitates easy integration into various high-frequency circuit designs. Its construction leverages specialized ceramics to ensure minimal energy loss and maintain exceptional performance characteristics. Typical operational temperature ranges from -55°C to +125°C. These capacitors are often utilized in impedance matching, bypass, and decoupling roles within RF systems. The device excels in applications requiring minimal signal distortion and maximum energy transfer efficiency. With its rugged construction and superior electrical properties, the ATC600S180JT250XT is a preferred choice for high-performance RF designs.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Voltage Multipliers Inc.
Need more? Email Us
Matsuo
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess