The Xilinx XC95144-10TQ144I is a high-performance Complex Programmable Logic Device (CPLD) from the XC9500 family. It offers a cost-effective and flexible solution for implementing a wide range of logic functions in various applications. The '-10' indicates a propagation delay of 10ns, and the 'I' denotes an industrial temperature range.
Applications
- Address decoding
- Peripheral control
- State machine implementation
- Glue logic
- Interface bridging
Features
- 144 macrocells
- 6400 gates
- 144 I/O pins
- In-System Programmable (ISP) via JTAG
- Fast propagation delay (10 ns)
- Low power consumption
- 3.3V or 5V operation
- Advanced architecture for high performance
Benefits
- Provides a versatile platform for implementing complex logic functions.
- Reduces board space and component count compared to discrete logic solutions.
- Allows for easy design modifications and upgrades through in-system programmability.
- Enables high-speed operation with a fast propagation delay.
- Minimizes power consumption, suitable for battery-powered applications.
- Offers flexible voltage operation to accommodate different system requirements.
- Simplifies design with a user-friendly development environment.
Technical Specifications
The XC95144-10TQ144I contains 144 macrocells and is equivalent to approximately 6400 gates. It features 144 I/O pins for flexible connectivity. The propagation delay is 10 ns. The device can operate from either a 3.3V or 5V power supply. It is packaged in a 144-pin Thin Quad Flatpack (TQFP) package. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. The device is programmed via JTAG, allowing for in-system programmability. The architecture is optimized for high performance and low power consumption.