EN
  • EN
  • DE

ATC130A1R2CW150XT

Part No ATC130A1R2CW150XT
Manufacturer American Technical Ceramics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130848-ATC130A1R2CW150XT
Categories Custom Parts
Manufacturer American Technical Ceramics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC130A1R2CW150XT CAD Model

Description

The ATC130A1R2CW150XT is a high-performance multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). ATC specializes in producing capacitors with exceptional reliability and performance characteristics, particularly for demanding applications. This capacitor is designed to provide stable and consistent performance in RF, microwave, and millimeter-wave circuits.

Applications

  • RF Power Amplifiers: Used for impedance matching, bypassing, and DC blocking in RF power amplifier circuits.
  • Low Noise Amplifiers (LNAs): Employed in LNAs to minimize noise and ensure stable operation.
  • Filters: Utilized in RF and microwave filters for precise frequency response and high-Q performance.
  • Oscillators: Found in oscillators for stable frequency generation and low phase noise.
  • Wireless Communication Systems: Applied in wireless communication devices, such as cellular base stations, satellite communication systems, and radar systems.
  • Medical Devices: Used in medical imaging and diagnostic equipment requiring high reliability.
  • Military and Aerospace Applications: Employed in military and aerospace systems where performance and reliability are critical.

Features

  • Ultra-Low ESR (Equivalent Series Resistance): Minimizes power loss and maximizes circuit efficiency.
  • High Q-Factor: Provides excellent frequency selectivity and low insertion loss.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Small Size: Allows for compact circuit designs.
  • High Reliability: Designed to withstand harsh environmental conditions and provide long-term stability.
  • Tight Tolerance: Offers precise capacitance values for accurate circuit performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives for environmental protection.

Benefits

  • Improved Circuit Performance: Enhances circuit efficiency and reduces power loss.
  • Stable Operation: Ensures consistent performance over a wide range of frequencies and temperatures.
  • Reduced Noise: Minimizes noise in sensitive circuits.
  • Compact Design: Enables smaller and more efficient circuit designs.
  • Long-Term Reliability: Provides reliable performance over the lifespan of the product.

Additional Details

The ATC130A1R2CW150XT has a capacitance value of 1.2 pF. The voltage rating is 150 VDC. The case size is typically 0603. The temperature coefficient of capacitance (TCC) is specified to ensure capacitance stability over temperature variations. The operating temperature range typically spans from -55°C to +125°C. It is constructed using high-quality ceramic materials and advanced manufacturing processes to ensure superior electrical and mechanical performance. The 'XT' likely denotes a specific termination or packaging characteristic. Detailed datasheets provide comprehensive information on electrical characteristics, mechanical dimensions, and performance data. ATC capacitors are widely recognized for their reliability and performance in high-frequency applications, making them a preferred choice for demanding designs.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Microchip Technology
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess