EN
  • EN
  • DE

ATC100B221JW200XT

Part No ATC100B221JW200XT
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965742-ATC100B221JW200XT
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC100B221JW200XT CAD Model

Description

The ATC100B221JW200XT is a high-frequency multilayer ceramic capacitor (MLCC) from American Technical Ceramics (ATC), part of their 100B series. These capacitors are well-regarded for their stable performance and high Q-factor, particularly in demanding RF and microwave applications. This specific part boasts a capacitance of 220 pF and a voltage rating of 200 VDC.

Applications:

  • RF Power Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Filter Networks
  • Oscillators
  • Impedance Matching Circuits

Features:

  • High Q-Factor: Minimizes energy loss and maximizes circuit efficiency.
  • Ultra-Stable Performance: Maintains consistent electrical characteristics over a broad temperature range.
  • Low ESR (Equivalent Series Resistance): Reduces heat generation and improves power handling.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies without significant performance degradation.
  • Surface Mount Technology (SMT): Facilitates automated assembly and compact circuit designs.

Benefits:

  • Improved Circuit Performance: High Q and low ESR contribute to sharper filter responses and more efficient amplification.
  • Enhanced Reliability: Stable performance reduces the risk of component failure and extends the lifespan of electronic devices.
  • Compact Designs: SMT packaging allows for smaller and more densely populated circuit boards.
  • Reduced Noise: High Q and stable performance minimize unwanted signal interference.
  • Precise Tuning: Stable capacitance values enable accurate and repeatable circuit adjustments.

Technical Specifications:

  • Capacitance: 220 pF
  • Voltage Rating: 200 VDC
  • Capacitance Tolerance: ±5% (J)
  • Temperature Coefficient of Capacitance (TCC): 0 ±30 ppm/°C (typically)
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: 1111 (approx. 2.79mm x 2.79mm)
  • Termination Material: Non-magnetic termination
  • Q-Factor: > 1000 at 1 MHz (typical)

The ATC100B221JW200XT capacitor provides a stable and reliable solution for demanding high-frequency applications. Its superior electrical characteristics and robust construction make it well-suited for use in critical communication systems, test equipment, and other high-performance electronic devices. The high Q-factor minimizes energy loss, contributing to increased efficiency and improved overall circuit performance. Its temperature stability ensures consistent operation even in harsh environments, making it a preferred choice for engineers designing cutting-edge RF and microwave systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess