EN
  • EN
  • DE

ATC100B100JP500X

Part No ATC100B100JP500X
Manufacturer American Technical Ceramics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204633-ATC100B100JP500X
Categories Custom Parts
Manufacturer American Technical Ceramics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC100B100JP500X CAD Model

Description

The ATC100B100JP500X is a high-frequency multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). These capacitors are known for their high Q, low ESR, and stable performance at microwave frequencies. They are designed for critical applications where reliability and precision are paramount.

Applications

  • RF and microwave circuits
  • Wireless communication systems
  • Medical electronics
  • Test and measurement equipment
  • Filter networks
  • Matching networks

Features

  • High Q factor
  • Low equivalent series resistance (ESR)
  • Stable performance over temperature
  • High self-resonant frequency (SRF)
  • Small size
  • Surface mountable

Benefits

  • Improves signal integrity in RF circuits
  • Reduces losses in high-frequency applications
  • Provides stable and reliable performance
  • Enables compact and efficient designs
  • Meets stringent quality requirements

Specifications

The ATC100B100JP500X has a capacitance value of 10 pF with a tolerance of ±5%. The voltage rating is 500 VDC. The operating temperature range is typically -55°C to +125°C. It's commonly used in impedance matching networks, filters, and decoupling circuits. The high Q factor minimizes losses and improves the performance of the circuit. The ATC 100 Series is known for its rugged construction and high reliability. These capacitors are manufactured using precise processes and materials to ensure consistent performance. The surface mountable design simplifies assembly and reduces board space requirements. They are suitable for use in high-frequency applications where stable and low-loss capacitors are required. The ATC100B100JP500X capacitor provides a reliable and high-performance solution for demanding RF and microwave applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
GE Critical Power
Need more? Email Us
Matsuo
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0833 $52.0825
49+ $2.0833 $102.0817
75+ $2.0139 $151.0425
100+ $2.0139 $201.3900
139+ $1.8056 $250.9784
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess