EN
  • EN
  • DE
Part No 1317
Manufacturer American Electrical Inc.
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING BLK 81LB 11.42\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Wire/Cable Tie Type Standard, Locking
Length - Approximate 11.5"
Bundle Diameter 3.15" (80.00mm)
Width 0.180" (4.57mm)
Length - Actual 0.951' (290.00mm, 11.42")
Mounting Type Free Hanging (In-Line)
Tensile Strength 81 lbs (36.71 kg)
Features Weather Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1566487-1317
Ultra Librarian 3D Model Ultra Librarian 1317 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Lowest to $1.3231
Panduit Corp
AERIAL SUPPORT TIE
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Qualtek
MARKER CABLE TIES
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess