AME8816BEDVADJ Adjustable-Voltage Regulator
The AME8816BEDVADJ offers an adjustable output voltage feature, making it suitable for a wide range of applications requiring customized voltage levels. Its robust design ensures stable performance in demanding environments.
- Applications:
- Industrial Automation
- Networking Equipment
- Power Supply Modules
- Test and Measurement Systems
- Features and Benefits:
- Adjustable Output: Easily modify the output voltage to meet specific needs.
- Overcurrent Protection: Safeguards against excessive current flow.
- Compact and Durable Construction: Ideal for industrial settings.
- Wide Input Voltage Range: Adaptable to various power sources.
- Additional Details:
- Output Voltage Range: 1.2V to 5.5V
- Current Capability: Up to 500mA
- Thermal Shutdown Protection: Protects the device from overheating.