EN
  • EN
  • DE

AME8550BEEVC190

Part No AME8550BEEVC190
Manufacturer AME, Inc
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044946-AME8550BEEVC190
Categories OEM Parts(A-B)
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8550BEEVC190 CAD Model

Description

The AME8550BEEVC190 is a power management IC manufactured by AME, Inc. While specific detailed information regarding its internal architecture and functionality is limited, it generally falls under the category of voltage detectors/supervisors which are essential components in electronic circuits for monitoring voltage levels and ensuring safe and reliable operation.

Applications

  • Microcontroller-based systems: Used to reset microcontrollers during power-up or brown-out conditions.
  • Embedded systems: Monitors the power supply to critical components, preventing damage from voltage fluctuations.
  • Battery-powered devices: Supervises battery voltage and triggers low-battery warnings or shutdown sequences.
  • Power supplies: Protects downstream circuitry from overvoltage or undervoltage conditions.
  • Industrial control systems: Monitors critical voltage rails in PLCs and other industrial equipment.

Features

  • Voltage monitoring: Precisely monitors a specific voltage level.
  • Adjustable threshold: Allows customization of the voltage trip point.
  • Open-drain output: Provides a flexible interface for various system configurations.
  • Low quiescent current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size: Enables integration into compact electronic devices.

Benefits

  • System protection: Prevents damage to sensitive electronic components from voltage fluctuations.
  • Improved reliability: Ensures stable and reliable system operation.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified design: Integrated functionality reduces the need for external components.
  • Cost-effective: Provides a cost-efficient solution for voltage monitoring and protection.

Due to the limited publicly available documentation for the AME8550BEEVC190, precise electrical characteristics, such as the exact threshold voltage, hysteresis, and output drive capability, cannot be definitively stated. However, voltage detectors of this type typically feature a precise voltage reference, a comparator, and an output driver stage. When the monitored voltage falls below the preset threshold, the output signal changes state, signaling a fault condition. The open-drain output allows the device to be used in wired-OR configurations or with different voltage levels.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess