Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex® UltraScale™
Package Bulk
Number of LABs/CLBs 67200
Number of Logic Elements/Cells 1176000
Total RAM Bits 62259200
Number of I/O 702
Voltage - Supply 0.922V ~ 0.979V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 1760-BBGA, FCBGA
Supplier Device Package 1760-FCBGA (42.5x42.5)
Base Product Number XCVU095
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1189290-XCVU095-2FFVB1760I
Ultra Librarian 3D Model Ultra Librarian XCVU095-2FFVB1760I CAD Model

Description

The XCVU095-2FFVB1760I is an integrated circuit (IC) from the Virtex® UltraScale™ series of embedded field programmable gate arrays (FPGAs) designed by AMD Xilinx.

  • Series: Virtex® UltraScale™
  • Package: Bulk
  • LABs/CLBs: 67200
  • Logic Elements/Cells: 1176000
  • Standard Package: 1
  • Mounting Technology: SMD (SMT)
  • Voltage Supply: 0.922V to 0.979V
  • Operating Temperature: -40°C to 100°C (TJ)
  • I/Os: 702
  • RAM bits: 62259200

You May Also Be Interested in

Amd
IC FPGA 195 I/O 256FTBGA / series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Lowest to $13.9308
ECAD model for XC3S200A-4FT256I
Intel
IC FPGA 473 I/O 672FBGA
Need more? Email Us
ECAD model for EP1S25F672C6
Intel
IC FPGA 718 I/O 1020FBGA
Lowest to $177.8627
ECAD model for EP2S60F1020C3
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA / series Field Programmable Gate Array (FPGA) IC 44 256 64-VFBGA
Lowest to $2.9428
ECAD model for LCMXO2-256ZE-1UMG64I
Intel
IC FPGA 130 I/O 169UBGA
Lowest to $108.3334
ECAD model for 10M04SCU169C8G
Intel
IC FPGA 558 I/O 1152FBGA
Lowest to $260.5168
ECAD model for EP2SGX90EF1152I4
Intel
IC FPGA 186 I/O 256FBGA
Lowest to $41.4146
ECAD model for EP1K100FC256-2
Microsemi Corporation
40MX and 42MX FPGA Families | IC FPGA 57 I/O 100QFP
Need more? Email Us
ECAD model for A40MX02-PQ100I
Lattice Semiconductor Corporation
IC FPGA 334 I/O 484FBGA
Lowest to $45.9234
ECAD model for LCMXO2-7000HC-4FG484C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,254.9861 $1,254.9861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention