Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex®
Package Tray
Product Status Obsolete
Number of LABs/CLBs 3456
Number of Logic Elements/Cells 15552
Total RAM Bits 98304
Number of I/O 512
Number of Gates 661111
Voltage - Supply 2.375V ~ 2.625V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 680-LBGA Exposed Pad
Supplier Device Package 680-FTEBGA (40x40)
Base Product Number XCV600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1221981-XCV600-4FG680C
Ultra Librarian 3D Model Ultra Librarian XCV600-4FG680C CAD Model

Description

The 1221981-XCV600-4FG680C is an integrated circuit categorized as an embedded FPGA.

  • Manufacturer: AMD Xilinx
  • Product Name: 1221981-XCV600-4FG680C
  • Series: Virtex
  • Packaging: tray
  • Standard Package: 1
  • I/O: 512
  • LABs/CLBs: 3456
  • Logic Elements/Cells: 15552
  • RAM Size: 98304 bits
  • Gates: 661111
  • Voltage Supply: 2.375V to 2.625V
  • Package/Case: 680-LBGA Exposed Pad
  • Supplier Device Package: 680-FTEBGA (40x40)
  • Temperature Range: 0°C to 85°C
  • Alternative Parts: XCV600-4 FG680C, XCV6004FG680C
  • MSL: 3
  • REACH: unaffected
  • HTSUS: 8542.39.0001
  • Status: Obsolete
  • RoHS: Non-Compliant

You May Also Be Interested in

Intel
IC FPGA 558 I/O 1152FBGA
Lowest to $260.5168
ECAD model for EP2SGX90EF1152I4
Lattice Semiconductor Corporation
IC FPGA 271 I/O 324FTBGA
Lowest to $39.0812
ECAD model for LCMXO2280C-3FTN324I
Intel
IC FPGA 384 I/O 896FBGA
Need more? Email Us
ECAD model for 5AGXMA7G4F31C5N
Microsemi Corporation
IC FPGA 133 I/O 196CSP
Lowest to $9.5138
ECAD model for AGL125V5-CSG196
Intel
IC FPGA 130 I/O 169UBGA
Lowest to $108.3334
ECAD model for 10M04SCU169C8G
Xilinx Inc.
IC FPGA 97 I/O 144TQFP
Need more? Email Us
ECAD model for XC3S50-4TQ144I
Amd
IC FPGA 195 I/O 256FTBGA / series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Lowest to $13.9308
ECAD model for XC3S200A-4FT256I
Intel
IC FPGA 473 I/O 672FBGA
Need more? Email Us
ECAD model for EP1S25F672C6
Intel
IC FPGA 176 I/O 324UBGA
Lowest to $144.0000
ECAD model for 5CEBA2U15I7N

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention