EN
  • EN
  • DE

XC4VLX25-10SFG363C

Part No XC4VLX25-10SFG363C
Manufacturer Amd
Catalog OEM Souring
Description FPGA Virtex-4 LX25 FBGA-363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463315-XC4VLX25-10SFG363C
Manufacturer Amd
Package Tray
Product Status Active
Number of LABs/CLBs 2688
Number of Logic Elements/Cells 24192
Total RAM Bits 1327104
Number of I/O 240
Voltage - Supply 1.14V ~ 1.26V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Package / Case 363-FBGA, FCBGA
Supplier Device Package 363-FCBGA (17x17)
Ultra Librarian 3D Model Ultra Librarian XC4VLX25-10SFG363C CAD Model

Description

The XC4VLX25-10SFG363C is a high-grade FPGA from AMD/Xilinx's Virtex-4 series, envisioned for implementing complex logic circuits and systems. As part of the Virtex-4 LX family, this particular FPGA offers a balance of cost, power, and performance, featuring the LX25 configuration within an FBGA-363 package. This model shines in its ability to provide high-performance logic solutions with a large array of configurable logic blocks (CLBs), high-speed DSP slices, and flexible I/O options. The FPGA is designed to cater to a broad spectrum of applications ranging from digital communication and signal processing to industrial and scientific instrumentation. It offers a notable solution for designers aiming at integrating numerous functions in a single device while optimizing for lower power consumption without compromising on processing speed or capacity. The Virtex-4 series is recognized for its scalable architecture, which enables this FPGA to be a part of both stand-alone and embedded systems, offering a pathway for innovation in complex digital system design.

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess