EN
  • EN
  • DE

M28W640CB90N6

Part No M28W640CB90N6
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Max Supply Voltage 3.6 V
Memory Size 8 MB
Memory Type FLASH, NOR
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1202447-M28W640CB90N6
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28W640CB90N6 CAD Model

Description

STMicroelectronics M28W640CB90N6 Flash Memory

The M28W640CB90N6 is a high-performance 64 Mbit (8MB) non-volatile flash memory module from the reputable semiconductor manufacturer STMicroelectronics. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable storage solution for both code and data storage.

Key Features

  • Memory Size: The M28W640CB90N6 offers a substantial 64 Mbit capacity, organized as 4M x16 or 8M x8, which is suitable for applications requiring ample storage space for firmware, boot code, or data logging.
  • Speed: With an access time of 90ns, this flash memory provides swift read operations, ensuring efficient performance in time-critical applications.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, making it compatible with low-power devices and helping to conserve energy in portable applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and stability under varying environmental conditions.
  • Programming: The M28W640CB90N6 supports standard and buffered enhanced factory programming, offering flexibility and convenience for initial programming and updates.
  • Security: It includes a hardware protection feature that prevents accidental program or erase operations, thereby safeguarding the stored data.

Applications

The versatility of the M28W640CB90N6 allows it to be used across various sectors, including:

  • Embedded Systems
  • Automotive Electronics
  • Telecommunications
  • Industrial Control Systems
  • Medical Devices

Package and Availability

The M28W640CB90N6 comes in a TSOP48 (Type I) package, which is widely used in the industry and known for its reliability and ease of mounting on printed circuit boards (PCBs). STMicroelectronics ensures availability and support for their products, providing long-term reliability for your design and manufacturing needs.

In summary, the M28W640CB90N6 from STMicroelectronics represents a robust and flexible flash memory solution, perfect for designers looking to integrate high-capacity, high-speed storage into their next-generation electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to €2.6625
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to €3.2888
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to €319.4974
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to €0.8694
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to €0.3533
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess