EN
  • EN
  • DE

S80C188-20BR

Part No S80C188-20BR
Manufacturer Amd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090445-S80C188-20BR
Categories OEM Parts( S )
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S80C188-20BR CAD Model

Description

The S80C188-20BR is a high-performance, 16-bit embedded microprocessor manufactured by AMD. It's a variant of the Intel 80188 family, designed for applications requiring efficient processing and low power consumption. This processor integrates several system functions onto a single chip, reducing overall system complexity and cost. The "20" in the part number indicates a 20 MHz clock speed. The 'BR' suffix typically relates to the package type or temperature range.

Applications

  • Embedded Control Systems: Used in industrial control applications, managing machinery and automation processes.
  • Data Acquisition Systems: Implemented in devices that gather and process sensor data.
  • Network Controllers: Found in networking equipment for managing data flow and network protocols.
  • Point-of-Sale (POS) Terminals: Utilized in POS systems for transaction processing and device control.
  • Instrumentation: Applied in test and measurement equipment for controlling instruments and processing data.

Features

  • 16-bit Architecture: Provides efficient processing of data with a 16-bit data bus and address bus.
  • Integrated Peripheral Controllers: Includes timers, DMA controllers, and interrupt controllers on-chip.
  • 20 MHz Clock Speed: Operates at 20 MHz, offering sufficient processing power for many embedded applications.
  • Memory Management Unit (MMU): Supports memory segmentation and protection.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.

Benefits

  • Reduced System Cost: Integration of peripherals minimizes the need for external components, lowering overall system cost.
  • Simplified Design: On-chip peripherals simplify hardware and software design efforts.
  • Enhanced Performance: 20 MHz clock speed allows for fast execution of instructions.
  • Efficient Memory Management: MMU provides efficient memory allocation and protection.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.

Additional Details

The S80C188-20BR incorporates features such as a programmable interrupt controller, direct memory access (DMA) controller, and timers. It supports various memory configurations, including static RAM (SRAM) and dynamic RAM (DRAM). The processor uses a segmented memory architecture. The package type (indicated by 'BR') can vary, but is typically a ceramic or plastic leaded chip carrier (PLCC) or a quad flat pack (QFP). It is designed for reliable operation in industrial temperature ranges.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess