EN
  • EN
  • DE

S80486DX4-100SV8B

Part No S80486DX4-100SV8B
Manufacturer Amd
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 308188-S80486DX4-100SV8B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S80486DX4-100SV8B CAD Model

Description

The S80486DX4-100SV8B is a high-performance 32-bit microprocessor manufactured by AMD. It is a member of the Intel 80486 family and is designed for use in desktop computers, embedded systems, and other applications requiring significant processing power. The DX4 designation indicates that it is a clock-doubled version of the 80486, meaning it operates internally at twice the speed of the external bus.

Applications

  • Desktop Computers: Used in early to mid-1990s desktop PCs, providing processing power for operating systems and applications.
  • Embedded Systems: Found in industrial control systems, point-of-sale terminals, and other embedded devices requiring robust processing capabilities.
  • Gaming Consoles: Potentially used in some early gaming console designs, offering a balance of performance and cost.
  • Industrial Automation: Employed in automated manufacturing systems for controlling machinery and processes.
  • Network Devices: Utilized in network routers and switches for packet processing and routing tasks.

Features

  • 32-bit Architecture: Supports 32-bit data and address buses, enabling efficient memory access and data processing.
  • Clock Doubling: Operates internally at 100MHz while maintaining compatibility with a 33MHz external bus.
  • Integrated Floating-Point Unit (FPU): Provides hardware acceleration for floating-point calculations, improving performance in scientific and engineering applications.
  • 8KB Internal Cache: Includes an 8KB cache memory for storing frequently accessed data and instructions, reducing memory access latency.
  • Memory Management Unit (MMU): Offers memory protection and virtual memory support, enhancing system stability and security.

Benefits

  • Improved Performance: Clock doubling significantly increases processing speed compared to earlier 80486 processors.
  • Enhanced Floating-Point Performance: Integrated FPU accelerates floating-point calculations, benefiting applications that heavily rely on numerical computations.
  • Reduced Memory Access Latency: Internal cache minimizes the need to access main memory, resulting in faster program execution.
  • Increased System Stability: MMU provides memory protection, preventing applications from interfering with each other and causing system crashes.
  • Compatibility: Maintains compatibility with existing 80486 software and hardware, allowing for easy upgrades.

The S80486DX4-100SV8B operates at 100MHz internally and connects to a 33MHz external bus. It uses a 168-pin PGA package. The processor requires a 5V power supply. It supports a 4GB addressable memory space. The typical thermal design power (TDP) is around 11 watts. It is designed to execute x86 instructions. The processor includes features for debugging and testing. It provides support for virtual 8086 mode, enabling execution of legacy DOS applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SONiX
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess