Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344094-PALCE610H-25PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE610H-25PC CAD Model

Description

The PALCE610H-25PC is a high-performance Programmable Array Logic (PAL) device manufactured by AMD. It is designed for a wide range of logic applications, offering a flexible and efficient solution for implementing custom logic circuits. This device is known for its speed and reliability, making it suitable for demanding applications requiring fast signal processing.

Applications

  • Address decoding: Used in memory systems to decode memory addresses and enable specific memory locations.
  • Peripheral controllers: Implemented in designing custom peripheral controllers for interfacing with various external devices.
  • State machines: Used to implement complex state machines for controlling sequential logic circuits.
  • Data processing: Employed in data processing applications, such as implementing custom arithmetic logic units (ALUs).
  • Timing control: Utilized in timing control circuits to generate precise timing signals for system synchronization.

Features

  • High-speed operation: Offers a propagation delay of 25 ns, ensuring fast signal processing.
  • Programmable logic array: Allows users to configure the device to implement custom logic functions.
  • Input/Output pins: Provides a flexible arrangement of input and output pins for versatile connectivity.
  • Low power consumption: Designed to minimize power consumption, making it suitable for battery-powered applications.
  • TTL compatible: Compatible with standard TTL logic levels for easy integration with other digital circuits.

Benefits

  • Flexibility: The programmable nature of the device allows for easy modification and adaptation to changing design requirements.
  • Reduced component count: By implementing multiple logic functions in a single device, the overall component count of the system is reduced.
  • Improved performance: High-speed operation ensures fast signal processing and improved system performance.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic circuits compared to discrete logic components.
  • Simplified design: Simplifies the design process by allowing designers to implement complex logic functions using a single programmable device.

The PALCE610H-25PC typically comes in a 24-pin DIP (Dual In-line Package) or other surface mount packages. It operates on a standard 5V power supply. It is also suitable for prototyping and small to medium production runs.

You May Also Be Interested in

Amd
Need more? Email Us
ECAD model for PALCE22V10H-25PC
Atmel
Need more? Email Us
ECAD model for PALC22V10B-20KMB
Others
Need more? Email Us
ECAD model for PAL16R6DCN
Others
Need more? Email Us
ECAD model for PAL16R6B-2CJ
Lattice Semiconductor Corporation
EE CMOS Zero-Power 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8Q-15JC/4
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for PALCE16V8H-15
Cypress Semiconductor Corp
FLASH PLD, 10NS, PAL-TYPE
Need more? Email Us
ECAD model for PALCE20V8-10PC
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for PALC22V10B-15PC
Others
Need more? Email Us
ECAD model for PAL16L8DCN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention