EN
  • EN
  • DE

PALCE22V10H-7PC

Part No PALCE22V10H-7PC
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344080-PALCE22V10H-7PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-7PC CAD Model

Description

The PALCE22V10H-7PC, manufactured by AMD, is a high-performance, electrically erasable programmable logic device (EEPLD) designed for implementing custom logic functions in a wide range of digital systems. It is a member of the PALCE22V10 family, known for its flexibility, speed, and efficiency in replacing discrete logic components, which helps reduce board space and improve overall system performance.

Applications

  • Address Decoding: Used in memory systems to decode memory addresses and select specific memory locations for read or write operations.
  • Peripheral Control: Implemented in embedded systems to control the operation of peripheral devices, such as timers, UARTs (Universal Asynchronous Receiver/Transmitter), and ADCs (Analog-to-Digital Converters).
  • State Machine Implementation: Employed to design and implement complex state machines for controlling sequential logic circuits in various applications.
  • Data Routing and Multiplexing: Used to route data signals between different parts of a digital system or to multiplex multiple data sources onto a single output.
  • Timing Control and Clock Generation: Utilized to generate and control precise timing signals for digital circuits and systems, ensuring proper synchronization and operation.

Features

  • High-Speed Performance: Offers a propagation delay of 7ns, enabling fast and efficient operation in digital systems, minimizing delays and improving overall performance.
  • Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array, providing flexibility in design and customization.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for implementing complex logic designs, offering versatility in various applications and configurations.
  • Output Polarity Control: Each output can be individually programmed for either active-high or active-low polarity, providing additional flexibility in system design and optimization.
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring seamless integration with other TTL-based components in the system.
  • Electrically Erasable: Allows for reprogramming and reuse, making it suitable for prototyping and iterative design processes.

Benefits

  • Increased Design Flexibility: Programmable logic allows for easy modification and customization of logic functions, reducing the need for hardware redesign and enabling quick changes.
  • Reduced Component Count: Integrates multiple logic functions into a single chip, reducing board space and cost, simplifying the design and lowering the bill of materials.
  • Improved System Performance: High-speed operation enables faster system performance and improved overall efficiency, enhancing the responsiveness and speed of the system.
  • Simplified Design Process: Simplifies the design process by allowing designers to implement complex logic functions using a single device, reducing design time and complexity.
  • Enhanced Reliability: Reduces the number of interconnections and components, leading to improved system reliability and reduced maintenance requirements.

The PALCE22V10H-7PC is typically packaged in a 24-pin DIP (Dual In-line Package) or surface-mount packages. Its combination of high performance, programmable features, and electrical erasability makes it a popular choice for a wide range of digital logic applications, from simple glue logic to complex state machine implementations.

You May Also Be Interested in

Amd
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess