Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 64
Voltage - Input 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888542-PAL20R4-7PC
Ultra Librarian 3D Model Ultra Librarian PAL20R4-7PC CAD Model

Description

The PAL20R4-7PC is an embedded programmable logic device (PLD) in the integrated circuits (ICs) - embedded category. AMD manufactures it.

  • Voltage Input: 4.75V to 5.25V
  • Technology: PAL (Programmable Array Logic)
  • Macrocells: 64
  • Mounting Type: Through Hole
  • Package: 24-DIP
  • Width: 7.62mm
  • Device Package: 24-PDIP
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for PAL20R6ACJS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for PALC22V10B-15PC
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
ECAD model for TIBPAL22V10-20MJTB
Lattice Semiconductor Corporation
EE CMOS Zero-Power 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8Q-15JC/4
Amd
Lowest to $3.0129
ECAD model for PAL16R6B-2CN
Others
Need more? Email Us
ECAD model for PAL16L2CN
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
ECAD model for ATF22V10C-10GM/883
Lattice Semiconductor Corporation
Lowest to $3.6144
ECAD model for PALCE22V10D-7JC
Atmel
Need more? Email Us
ECAD model for PALC22V10B-20KMB

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention