Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267711-PAL20L8ACNS
Ultra Librarian 3D Model Ultra Librarian PAL20L8ACNS CAD Model

Description

The PAL20L8ACNS is an embedded programmable logic device (PLD) manufactured by AMD.

  • Series: PAL20L8
  • Category: Integrated Circuits (ICs)
  • Package: Bulk
  • Standard Package: 1 piece
  • Programmable: Not verified
  • ECCN: EAR99
  • Threat of Counterfeit Products: 48% in the open market
  • MSL: 3 (168 hours)
  • REACH Status: Undefined by vendor
  • HTSUS Code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for PAL16R6DCN
Microchip Technology
IC PLD 10MC 10NS 28LCC
Need more? Email Us
ECAD model for ATF22V10C-10NM/883
Lattice Semiconductor Corporation
Lowest to $3.6144
ECAD model for PALCE22V10D-7JC
Atmel
Need more? Email Us
ECAD model for PALC22V10B-20KMB
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for PALCE22V10H-15ZC/4
Others
Need more? Email Us
ECAD model for PAL16R4ACJ
Others
Lowest to $6.0631
ECAD model for PAL16R6ACJ
Cypress Semiconductor Corp
FLASH PLD, 10NS, PAL-TYPE
Need more? Email Us
ECAD model for PALCE20V8-10PC
Microchip Technology
IC PLD 8MC 5NS 20PLCC
Need more? Email Us
ECAD model for ATF16V8C-5JX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,964 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention